Panasonic Res, 3K24, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D3241V

Description
RES, 3K24, 0.5%, 0.25W, 0603, THICK FILM; Resistance:3.24kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 3K24, 0.5%, 0.25W, 0603, THICK FILM; Resistance:3.24kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K24, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1271 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K24, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1271
Res, 3K24, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1271
RES, 3K24, 0.5%, 0.25W, 0603, THICK FILM; Resistance:3.24kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K24, 0.5%, 0.25W, 0603, THICK FILM; Resistance:3.24kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K24, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1272 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K24, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1272
Res, 3K24, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1272
RES, 3K24, 0.5%, 0.25W, 0603, THICK FILM; Resistance:3.24kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K24, 0.5%, 0.25W, 0603, THICK FILM; Resistance:3.24kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1271
Product Name Res, 3K24, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers