Panasonic Res, 324R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D3240V

Description
RES, 324R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:324ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 324R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:324ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 324R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1269 - Newark, An Avnet Company
Chicago, IL, United States
Res, 324R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1269
Res, 324R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1269
RES, 324R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:324ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 324R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:324ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 324R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1270 - Newark, An Avnet Company
Chicago, IL, United States
Res, 324R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1270
Res, 324R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1270
RES, 324R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:324ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 324R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:324ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1269
Product Name Res, 324R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 324 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details