Panasonic Res, 316K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D3163V

Description
RES, 316K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:316kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 316K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:316kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 316K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1266 - Newark, An Avnet Company
Chicago, IL, United States
Res, 316K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1266
Res, 316K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1266
RES, 316K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:316kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 316K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:316kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 316K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0655 - Newark, An Avnet Company
Chicago, IL, United States
Res, 316K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0655
Res, 316K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0655
RES, 316K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:316kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 316K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:316kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1266
Product Name Res, 316K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 316000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details