Panasonic Res, 316R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D3160V

Description
RES, 316R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:316ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 316R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:316ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 316R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1264 - Newark, An Avnet Company
Chicago, IL, United States
Res, 316R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1264
Res, 316R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1264
RES, 316R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:316ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 316R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:316ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 316R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2313 - Newark, An Avnet Company
Chicago, IL, United States
Res, 316R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2313
Res, 316R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2313
RES, 316R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:316ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 316R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:316ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1264
Product Name Res, 316R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 316 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details