Panasonic Res, 30R9, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D30R9V

Description
RES, 30R9, 0.5%, 0.25W, 0603, THICK FILM; Resistance:30.9ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 30R9, 0.5%, 0.25W, 0603, THICK FILM; Resistance:30.9ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 30R9, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1255 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R9, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1255
Res, 30R9, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1255
RES, 30R9, 0.5%, 0.25W, 0603, THICK FILM; Resistance:30.9ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 30R9, 0.5%, 0.25W, 0603, THICK FILM; Resistance:30.9ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30R9, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0650 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R9, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0650
Res, 30R9, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0650
RES, 30R9, 0.5%, 0.25W, 0603, THICK FILM; Resistance:30.9ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 30R9, 0.5%, 0.25W, 0603, THICK FILM; Resistance:30.9ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1255
Product Name Res, 30R9, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 30.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
3 suppliers
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 4756599 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers