Panasonic Res, 30R1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D30R1V

Description
RES, 30R1, 0.5%, 0.25W, 0603, THICK FILM; Resistance:30.1ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 30R1, 0.5%, 0.25W, 0603, THICK FILM; Resistance:30.1ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 30R1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1253 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1253
Res, 30R1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1253
RES, 30R1, 0.5%, 0.25W, 0603, THICK FILM; Resistance:30.1ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 30R1, 0.5%, 0.25W, 0603, THICK FILM; Resistance:30.1ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30R1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1254 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1254
Res, 30R1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1254
RES, 30R1, 0.5%, 0.25W, 0603, THICK FILM; Resistance:30.1ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 30R1, 0.5%, 0.25W, 0603, THICK FILM; Resistance:30.1ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1253
Product Name Res, 30R1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 30.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details