Panasonic Res, 30R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D30R0V

Description
RES, 30R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:30ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 30R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:30ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 30R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2297 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2297
Res, 30R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2297
RES, 30R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:30ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 30R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:30ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2296 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2296
Res, 30R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2296
RES, 30R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:30ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 30R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:30ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2297
Product Name Res, 30R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details