Panasonic Res, 30K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D3012V

Description
RES, 30K1, 0.5%, 0.25W, 0603, THICK FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 30K1, 0.5%, 0.25W, 0603, THICK FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 30K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0653 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0653
Res, 30K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0653
RES, 30K1, 0.5%, 0.25W, 0603, THICK FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 30K1, 0.5%, 0.25W, 0603, THICK FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2304 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2304
Res, 30K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2304
RES, 30K1, 0.5%, 0.25W, 0603, THICK FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 30K1, 0.5%, 0.25W, 0603, THICK FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0653
Product Name Res, 30K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 30100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details