Panasonic Res, 301R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D3010V

Description
RES, 301R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:301ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 301R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:301ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 301R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1258 - Newark, An Avnet Company
Chicago, IL, United States
Res, 301R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1258
Res, 301R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1258
RES, 301R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:301ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 301R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:301ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 301R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0652 - Newark, An Avnet Company
Chicago, IL, United States
Res, 301R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0652
Res, 301R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0652
RES, 301R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:301ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 301R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:301ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1258
Product Name Res, 301R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 301 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers