Panasonic Res, 3K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D3001V

Description
RES, 3K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 3K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2299 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2299
Res, 3K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2299
RES, 3K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1256 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1256
Res, 3K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1256
RES, 3K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2299
Product Name Res, 3K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details