Panasonic Res, 28R7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D28R7V

Description
RES, 28R7, 0.5%, 0.25W, 0603, THICK FILM; Resistance:28.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 28R7, 0.5%, 0.25W, 0603, THICK FILM; Resistance:28.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 28R7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0645 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28R7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0645
Res, 28R7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0645
RES, 28R7, 0.5%, 0.25W, 0603, THICK FILM; Resistance:28.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 28R7, 0.5%, 0.25W, 0603, THICK FILM; Resistance:28.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 28R7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2285 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28R7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2285
Res, 28R7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2285
RES, 28R7, 0.5%, 0.25W, 0603, THICK FILM; Resistance:28.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 28R7, 0.5%, 0.25W, 0603, THICK FILM; Resistance:28.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0645
Product Name Res, 28R7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 28.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details