Panasonic Res, 28K7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D2872V

Description
RES, 28K7, 0.5%, 0.25W, 0603, THICK FILM; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 28K7, 0.5%, 0.25W, 0603, THICK FILM; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 28K7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1246 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1246
Res, 28K7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1246
RES, 28K7, 0.5%, 0.25W, 0603, THICK FILM; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 28K7, 0.5%, 0.25W, 0603, THICK FILM; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 28K7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1247 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1247
Res, 28K7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1247
RES, 28K7, 0.5%, 0.25W, 0603, THICK FILM; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 28K7, 0.5%, 0.25W, 0603, THICK FILM; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3D2872V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3D2872V
Chip Resistor - Surface Mount ERJ-UP3D2872V
RES 28.7K OHM 0.5% 1.4W 0603

RES 28.7K OHM 0.5% 1.4W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AH1246 ERJ-UP3D2872V
Product Name Res, 28K7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 28700 ohms 28700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676394-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 60.4 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573290 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3300 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4304FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details