Panasonic Res, 28K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D2802V

Description
RES, 28K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 28K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 28K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2288 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2288
Res, 28K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2288
RES, 28K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 28K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 28K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1242 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1242
Res, 28K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1242
RES, 28K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 28K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2288
Product Name Res, 28K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 28000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers