Panasonic Res, 27R4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D27R4V

Description
RES, 27R4, 0.5%, 0.25W, 0603, THICK FILM; Resistance:27.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 27R4, 0.5%, 0.25W, 0603, THICK FILM; Resistance:27.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 27R4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1232 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1232
Res, 27R4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1232
RES, 27R4, 0.5%, 0.25W, 0603, THICK FILM; Resistance:27.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 27R4, 0.5%, 0.25W, 0603, THICK FILM; Resistance:27.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27R4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2279 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2279
Res, 27R4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2279
RES, 27R4, 0.5%, 0.25W, 0603, THICK FILM; Resistance:27.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 27R4, 0.5%, 0.25W, 0603, THICK FILM; Resistance:27.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1232
Product Name Res, 27R4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 27.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details