Panasonic Res, 2K74, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D2741V

Description
RES, 2K74, 0.5%, 0.25W, 0603, THICK FILM; Resistance:2.74kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K74, 0.5%, 0.25W, 0603, THICK FILM; Resistance:2.74kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K74, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2283 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K74, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2283
Res, 2K74, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2283
RES, 2K74, 0.5%, 0.25W, 0603, THICK FILM; Resistance:2.74kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K74, 0.5%, 0.25W, 0603, THICK FILM; Resistance:2.74kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K74, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0642 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K74, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0642
Res, 2K74, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0642
RES, 2K74, 0.5%, 0.25W, 0603, THICK FILM; Resistance:2.74kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K74, 0.5%, 0.25W, 0603, THICK FILM; Resistance:2.74kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2283
Product Name Res, 2K74, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757097 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details