Panasonic Res, 270K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D2703V

Description
RES, 270K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:270kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 270K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:270kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 270K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0641 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0641
Res, 270K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0641
RES, 270K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:270kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 270K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:270kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 270K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0640 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0640
Res, 270K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0640
RES, 270K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:270kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 270K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:270kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3D2703V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3D2703V
Chip Resistor - Surface Mount ERJ-UP3D2703V
RES 270K OHM 0.5% 1.4W 0603

RES 270K OHM 0.5% 1.4W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AH0641 ERJ-UP3D2703V
Product Name Res, 270K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 270000 ohms 270000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1260408 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1212FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details