Panasonic Chip Resistor - Surface Mount ERJ-UP3D2702V

Description
RES 27K OHM 0.5% 1.4W 0603
Datasheet
Description
RES 27K OHM 0.5% 1.4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP3D2702V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3D2702V
Chip Resistor - Surface Mount ERJ-UP3D2702V
RES 27K OHM 0.5% 1.4W 0603

RES 27K OHM 0.5% 1.4W 0603

Supplier's Site Datasheet
Res, 27K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1235 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1235
Res, 27K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1235
RES, 27K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 27K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1234 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1234
Res, 27K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1234
RES, 27K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 27K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP3D2702V 68AH1235
Product Name Chip Resistor - Surface Mount Res, 27K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 27000 ohms 27000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details