Panasonic Res, 26K7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D2672V

Description
RES, 26K7, 0.5%, 0.25W, 0603, THICK FILM; Resistance:26.7kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 26K7, 0.5%, 0.25W, 0603, THICK FILM; Resistance:26.7kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 26K7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1229 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1229
Res, 26K7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1229
RES, 26K7, 0.5%, 0.25W, 0603, THICK FILM; Resistance:26.7kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 26K7, 0.5%, 0.25W, 0603, THICK FILM; Resistance:26.7kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 26K7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1230 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1230
Res, 26K7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1230
RES, 26K7, 0.5%, 0.25W, 0603, THICK FILM; Resistance:26.7kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 26K7, 0.5%, 0.25W, 0603, THICK FILM; Resistance:26.7kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1229
Product Name Res, 26K7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 26700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details