Panasonic Chip Resistor - Surface Mount ERJ-UP3D2492V

Description
RES 24.9K OHM 0.5% 1.4W 0603
Datasheet
Description
RES 24.9K OHM 0.5% 1.4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP3D2492V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3D2492V
Chip Resistor - Surface Mount ERJ-UP3D2492V
RES 24.9K OHM 0.5% 1.4W 0603

RES 24.9K OHM 0.5% 1.4W 0603

Supplier's Site Datasheet
Res, 24K9, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2266 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K9, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2266
Res, 24K9, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2266
RES, 24K9, 0.5%, 0.25W, 0603, THICK FILM; Resistance:24.9kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 24K9, 0.5%, 0.25W, 0603, THICK FILM; Resistance:24.9kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24K9, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1218 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K9, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1218
Res, 24K9, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1218
RES, 24K9, 0.5%, 0.25W, 0603, THICK FILM; Resistance:24.9kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 24K9, 0.5%, 0.25W, 0603, THICK FILM; Resistance:24.9kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP3D2492V 68AH2266
Product Name Chip Resistor - Surface Mount Res, 24K9, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 24900 ohms 24900 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details