Panasonic Res, 2K49, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D2491V

Description
RES, 2K49, 0.5%, 0.25W, 0603, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K49, 0.5%, 0.25W, 0603, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K49, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1217 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K49, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1217
Res, 2K49, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1217
RES, 2K49, 0.5%, 0.25W, 0603, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K49, 0.5%, 0.25W, 0603, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K49, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1216 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K49, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1216
Res, 2K49, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1216
RES, 2K49, 0.5%, 0.25W, 0603, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K49, 0.5%, 0.25W, 0603, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1217
Product Name Res, 2K49, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers