Panasonic Res, 243K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D2433V

Description
RES, 243K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:243kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 243K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:243kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 243K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2264 - Newark, An Avnet Company
Chicago, IL, United States
Res, 243K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2264
Res, 243K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2264
RES, 243K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:243kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 243K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:243kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 243K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2265 - Newark, An Avnet Company
Chicago, IL, United States
Res, 243K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2265
Res, 243K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2265
RES, 243K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:243kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 243K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:243kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2264
Product Name Res, 243K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 243000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details