Panasonic Res, 2K43, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D2431V

Description
RES, 2K43, 0.5%, 0.25W, 0603, THICK FILM; Resistance:2.43kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K43, 0.5%, 0.25W, 0603, THICK FILM; Resistance:2.43kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K43, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0628 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K43, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0628
Res, 2K43, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0628
RES, 2K43, 0.5%, 0.25W, 0603, THICK FILM; Resistance:2.43kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K43, 0.5%, 0.25W, 0603, THICK FILM; Resistance:2.43kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K43, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1213 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K43, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1213
Res, 2K43, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1213
RES, 2K43, 0.5%, 0.25W, 0603, THICK FILM; Resistance:2.43kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K43, 0.5%, 0.25W, 0603, THICK FILM; Resistance:2.43kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0628
Product Name Res, 2K43, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details