Panasonic Res, 240K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D2403V

Description
RES, 240K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:240kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 240K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:240kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 240K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2263 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2263
Res, 240K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2263
RES, 240K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:240kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 240K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:240kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 240K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1211 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1211
Res, 240K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1211
RES, 240K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:240kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 240K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:240kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2263
Product Name Res, 240K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 240000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details