Panasonic Res, 240R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D2400V

Description
RES, 240R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 240R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 240R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1210 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1210
Res, 240R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1210
RES, 240R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 240R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 240R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1209 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1209
Res, 240R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1209
RES, 240R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 240R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1210
Product Name Res, 240R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers