Panasonic Res, 23R7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D23R7V

Description
RES, 23R7, 0.5%, 0.25W, 0603, THICK FILM; Resistance:23.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 23R7, 0.5%, 0.25W, 0603, THICK FILM; Resistance:23.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 23R7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1201 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23R7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1201
Res, 23R7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1201
RES, 23R7, 0.5%, 0.25W, 0603, THICK FILM; Resistance:23.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 23R7, 0.5%, 0.25W, 0603, THICK FILM; Resistance:23.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 23R7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1200 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23R7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1200
Res, 23R7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1200
RES, 23R7, 0.5%, 0.25W, 0603, THICK FILM; Resistance:23.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 23R7, 0.5%, 0.25W, 0603, THICK FILM; Resistance:23.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1201
Product Name Res, 23R7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 23.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details