Panasonic Res, 237K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D2373V

Description
RES, 237K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:237kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 237K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:237kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 237K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2256 - Newark, An Avnet Company
Chicago, IL, United States
Res, 237K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2256
Res, 237K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2256
RES, 237K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:237kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 237K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:237kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 237K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1206 - Newark, An Avnet Company
Chicago, IL, United States
Res, 237K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1206
Res, 237K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1206
RES, 237K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:237kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 237K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:237kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2256
Product Name Res, 237K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 237000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614532-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details