Panasonic Res, 22R6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D22R6V

Description
RES, 22R6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:22.6ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 22R6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:22.6ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22R6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1190 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1190
Res, 22R6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1190
RES, 22R6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:22.6ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 22R6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:22.6ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, 22R6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0617 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0617
Res, 22R6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0617
RES, 22R6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:22.6ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 22R6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:22.6ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1190
Product Name Res, 22R6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 22.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R150JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers