Panasonic Res, 22K6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D2262V

Description
RES, 22K6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 22K6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22K6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0620 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0620
Res, 22K6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0620
RES, 22K6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 22K6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2246 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2246
Res, 22K6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2246
RES, 22K6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 22K6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3D2262V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3D2262V
Chip Resistor - Surface Mount ERJ-UP3D2262V
RES 22.6K OHM 0.5% 1.4W 0603

RES 22.6K OHM 0.5% 1.4W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AH0620 ERJ-UP3D2262V
Product Name Res, 22K6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 22600 ohms 22600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614707-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 2573189 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180 ohms
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers