Panasonic Res, 221K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D2213V

Description
RES, 221K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:221kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 221K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:221kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 221K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2242 - Newark, An Avnet Company
Chicago, IL, United States
Res, 221K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2242
Res, 221K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2242
RES, 221K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:221kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 221K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:221kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 221K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1197 - Newark, An Avnet Company
Chicago, IL, United States
Res, 221K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1197
Res, 221K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1197
RES, 221K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:221kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 221K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:221kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2242
Product Name Res, 221K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 221000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details