Panasonic Res, 22K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D2212V

Description
RES, 22K1, 0.5%, 0.25W, 0603, THICK FILM; Resistance:22.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 22K1, 0.5%, 0.25W, 0603, THICK FILM; Resistance:22.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1196 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1196
Res, 22K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1196
RES, 22K1, 0.5%, 0.25W, 0603, THICK FILM; Resistance:22.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 22K1, 0.5%, 0.25W, 0603, THICK FILM; Resistance:22.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0619 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0619
Res, 22K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0619
RES, 22K1, 0.5%, 0.25W, 0603, THICK FILM; Resistance:22.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 22K1, 0.5%, 0.25W, 0603, THICK FILM; Resistance:22.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1196
Product Name Res, 22K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 22100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details