Panasonic Res, 220K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D2203V

Description
RES, 220K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 220K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 220K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2237 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2237
Res, 220K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2237
RES, 220K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 220K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2236 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2236
Res, 220K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2236
RES, 220K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 220K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2237
Product Name Res, 220K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 220000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614958-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers