Panasonic Res, 215K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D2153V

Description
RES, 215K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:215kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 215K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:215kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 215K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2234 - Newark, An Avnet Company
Chicago, IL, United States
Res, 215K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2234
Res, 215K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2234
RES, 215K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:215kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 215K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:215kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 215K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2235 - Newark, An Avnet Company
Chicago, IL, United States
Res, 215K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2235
Res, 215K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2235
RES, 215K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:215kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 215K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:215kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2234
Product Name Res, 215K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 215000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details