Panasonic Res, 21K5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D2152V

Description
RES, 21K5, 0.5%, 0.25W, 0603, THICK FILM; Resistance:21.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 21K5, 0.5%, 0.25W, 0603, THICK FILM; Resistance:21.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 21K5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2233 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21K5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2233
Res, 21K5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2233
RES, 21K5, 0.5%, 0.25W, 0603, THICK FILM; Resistance:21.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 21K5, 0.5%, 0.25W, 0603, THICK FILM; Resistance:21.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 21K5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0615 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21K5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0615
Res, 21K5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0615
RES, 21K5, 0.5%, 0.25W, 0603, THICK FILM; Resistance:21.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 21K5, 0.5%, 0.25W, 0603, THICK FILM; Resistance:21.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3D2152V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3D2152V
Chip Resistor - Surface Mount ERJ-UP3D2152V
RES 21.5K OHM 0.5% 1.4W 0603

RES 21.5K OHM 0.5% 1.4W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AH2233 ERJ-UP3D2152V
Product Name Res, 21K5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 21500 ohms 21500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3304FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details