Panasonic Res, 2K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D2101V

Description
RES, 2K1, 0.5%, 0.25W, 0603, THICK FILM; Resistance:2.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K1, 0.5%, 0.25W, 0603, THICK FILM; Resistance:2.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1182 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1182
Res, 2K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1182
RES, 2K1, 0.5%, 0.25W, 0603, THICK FILM; Resistance:2.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K1, 0.5%, 0.25W, 0603, THICK FILM; Resistance:2.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1181 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1181
Res, 2K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1181
RES, 2K1, 0.5%, 0.25W, 0603, THICK FILM; Resistance:2.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K1, 0.5%, 0.25W, 0603, THICK FILM; Resistance:2.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3D2101V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3D2101V
Chip Resistor - Surface Mount ERJ-UP3D2101V
RES 2.1K OHM 0.5% 1.4W 0603

RES 2.1K OHM 0.5% 1.4W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AH1182 ERJ-UP3D2101V
Product Name Res, 2K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2100 ohms 2100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details