Panasonic Res, 2K05, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D2051V

Description
RES, 2K05, 0.5%, 0.25W, 0603, THICK FILM; Resistance:2.05kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K05, 0.5%, 0.25W, 0603, THICK FILM; Resistance:2.05kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K05, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1179 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K05, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1179
Res, 2K05, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1179
RES, 2K05, 0.5%, 0.25W, 0603, THICK FILM; Resistance:2.05kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K05, 0.5%, 0.25W, 0603, THICK FILM; Resistance:2.05kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K05, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0609 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K05, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0609
Res, 2K05, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0609
RES, 2K05, 0.5%, 0.25W, 0603, THICK FILM; Resistance:2.05kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K05, 0.5%, 0.25W, 0603, THICK FILM; Resistance:2.05kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1179
Product Name Res, 2K05, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52300 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C514J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details