Panasonic Res, 20K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D2002V

Description
RES, 20K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 20K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 20K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0606 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0606
Res, 20K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0606
RES, 20K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 20K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1177 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1177
Res, 20K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1177
RES, 20K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 20K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0606
Product Name Res, 20K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers