Panasonic Res, 200R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D2000V

Description
RES, 200R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 200R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 200R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0604 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0604
Res, 200R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0604
RES, 200R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 200R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2222 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2222
Res, 200R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2222
RES, 200R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 200R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0604
Product Name Res, 200R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details