Panasonic Res, 196K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1963V

Description
RES, 196K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:196kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 196K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:196kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 196K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1173 - Newark, An Avnet Company
Chicago, IL, United States
Res, 196K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1173
Res, 196K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1173
RES, 196K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:196kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 196K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:196kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 196K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1174 - Newark, An Avnet Company
Chicago, IL, United States
Res, 196K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1174
Res, 196K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1174
RES, 196K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:196kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 196K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:196kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3D1963V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3D1963V
Chip Resistor - Surface Mount ERJ-UP3D1963V
RES 196K OHM 0.5% 1.4W 0603

RES 196K OHM 0.5% 1.4W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AH1173 ERJ-UP3D1963V
Product Name Res, 196K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 196000 ohms 196000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614555-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567481P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers