Panasonic Res, 19K6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1962V

Description
RES, 19K6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:19.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 19K6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:19.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 19K6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2220 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19K6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2220
Res, 19K6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2220
RES, 19K6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:19.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 19K6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:19.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 19K6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2221 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19K6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2221
Res, 19K6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2221
RES, 19K6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:19.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 19K6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:19.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2220
Product Name Res, 19K6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 19600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details