Panasonic Res, 18R7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D18R7V

Description
RES, 18R7, 0.5%, 0.25W, 0603, THICK FILM; Resistance:18.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 18R7, 0.5%, 0.25W, 0603, THICK FILM; Resistance:18.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 18R7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2199 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2199
Res, 18R7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2199
RES, 18R7, 0.5%, 0.25W, 0603, THICK FILM; Resistance:18.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 18R7, 0.5%, 0.25W, 0603, THICK FILM; Resistance:18.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18R7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1157 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1157
Res, 18R7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1157
RES, 18R7, 0.5%, 0.25W, 0603, THICK FILM; Resistance:18.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 18R7, 0.5%, 0.25W, 0603, THICK FILM; Resistance:18.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2199
Product Name Res, 18R7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 18.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details