Panasonic Res, 18R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D18R0V

Description
RES, 18R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 18R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 18R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0595 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0595
Res, 18R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0595
RES, 18R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 18R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2198 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2198
Res, 18R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2198
RES, 18R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 18R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0595
Product Name Res, 18R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details