Panasonic Res, 187R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1870V

Description
RES, 187R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:187ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 187R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:187ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 187R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1167 - Newark, An Avnet Company
Chicago, IL, United States
Res, 187R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1167
Res, 187R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1167
RES, 187R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:187ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 187R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:187ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 187R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2206 - Newark, An Avnet Company
Chicago, IL, United States
Res, 187R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2206
Res, 187R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2206
RES, 187R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:187ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 187R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:187ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1167
Product Name Res, 187R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 187 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers