Panasonic Res, 18K2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1822V

Description
RES, 18K2, 0.5%, 0.25W, 0603, THICK FILM; Resistance:18.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 18K2, 0.5%, 0.25W, 0603, THICK FILM; Resistance:18.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 18K2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1164 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1164
Res, 18K2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1164
RES, 18K2, 0.5%, 0.25W, 0603, THICK FILM; Resistance:18.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 18K2, 0.5%, 0.25W, 0603, THICK FILM; Resistance:18.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18K2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1165 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1165
Res, 18K2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1165
RES, 18K2, 0.5%, 0.25W, 0603, THICK FILM; Resistance:18.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 18K2, 0.5%, 0.25W, 0603, THICK FILM; Resistance:18.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1164
Product Name Res, 18K2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 18200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details