Panasonic Res, 18K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1802V

Description
RES, 18K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 18K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 18K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1160 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1160
Res, 18K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1160
RES, 18K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 18K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2201 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2201
Res, 18K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2201
RES, 18K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 18K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1160
Product Name Res, 18K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 18000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details