Panasonic Chip Resistor - Surface Mount ERJ-UP3D1783V

Description
RES 178K OHM 0.5% 1.4W 0603
Datasheet
Description
RES 178K OHM 0.5% 1.4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP3D1783V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3D1783V
Chip Resistor - Surface Mount ERJ-UP3D1783V
RES 178K OHM 0.5% 1.4W 0603

RES 178K OHM 0.5% 1.4W 0603

Supplier's Site Datasheet
Res, 178K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2196 - Newark, An Avnet Company
Chicago, IL, United States
Res, 178K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2196
Res, 178K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2196
RES, 178K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:178kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 178K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:178kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 178K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2197 - Newark, An Avnet Company
Chicago, IL, United States
Res, 178K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2197
Res, 178K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2197
RES, 178K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:178kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 178K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:178kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP3D1783V 68AH2196
Product Name Chip Resistor - Surface Mount Res, 178K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 178000 ohms 178000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4533FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-2176074-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
4 suppliers