Panasonic Chip Resistor - Surface Mount ERJ-UP3D1780V

Description
RES 178 OHM 0.5% 1.4W 0603
Datasheet
Description
RES 178 OHM 0.5% 1.4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP3D1780V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3D1780V
Chip Resistor - Surface Mount ERJ-UP3D1780V
RES 178 OHM 0.5% 1.4W 0603

RES 178 OHM 0.5% 1.4W 0603

Supplier's Site Datasheet
Res, 178R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1155 - Newark, An Avnet Company
Chicago, IL, United States
Res, 178R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1155
Res, 178R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1155
RES, 178R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:178ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 178R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:178ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 178R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0593 - Newark, An Avnet Company
Chicago, IL, United States
Res, 178R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0593
Res, 178R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0593
RES, 178R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:178ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 178R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:178ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP3D1780V 68AH1155
Product Name Chip Resistor - Surface Mount Res, 178R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 178 ohms 178 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
4 suppliers
Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details