Panasonic Res, 174K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1743V

Description
RES, 174K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:174kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 174K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:174kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 174K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1154 - Newark, An Avnet Company
Chicago, IL, United States
Res, 174K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1154
Res, 174K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1154
RES, 174K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:174kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 174K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:174kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 174K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1153 - Newark, An Avnet Company
Chicago, IL, United States
Res, 174K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1153
Res, 174K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1153
RES, 174K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:174kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 174K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:174kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1154
Product Name Res, 174K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 174000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details