Panasonic Res, 17K4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1742V

Description
RES, 17K4, 0.5%, 0.25W, 0603, THICK FILM; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 17K4, 0.5%, 0.25W, 0603, THICK FILM; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 17K4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1152 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1152
Res, 17K4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1152
RES, 17K4, 0.5%, 0.25W, 0603, THICK FILM; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 17K4, 0.5%, 0.25W, 0603, THICK FILM; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 17K4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2192 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2192
Res, 17K4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2192
RES, 17K4, 0.5%, 0.25W, 0603, THICK FILM; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 17K4, 0.5%, 0.25W, 0603, THICK FILM; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1152
Product Name Res, 17K4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 17400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details