Panasonic Res, 1K74, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1741V

Description
RES, 1K74, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.74kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K74, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.74kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K74, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0592 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K74, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0592
Res, 1K74, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0592
RES, 1K74, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.74kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K74, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.74kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K74, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2191 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K74, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2191
Res, 1K74, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2191
RES, 1K74, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.74kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K74, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.74kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0592
Product Name Res, 1K74, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details