Panasonic Res, 16R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D16R0V

Description
RES, 16R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:16ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 16R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:16ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2167 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2167
Res, 16R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2167
RES, 16R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:16ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 16R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:16ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2168 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2168
Res, 16R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2168
RES, 16R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:16ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 16R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:16ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2167
Product Name Res, 16R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers